8-bit Microcontrollers - MCU AVRXMEGA - QFN, 105C, Green 1.6-3.6V T&R
IC MCU 8/16BIT 128KB FLASH 64QFN
IC MCU 8/16BIT 128KB FLASH 64QFN
AVR AVR® XMEGA® C3 Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATXMEGA128C3-MNR | ATXMEGA128C3-MNR | ATXMEGA128C3-MNR | ATXMEGA128C3-MNR |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 16 Bit; 8/16-Bit | 8 Bit; 16 Bit | 8 Bit; 16 Bit; 8/16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH |