Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU ATXMEGA128A4U-AUR

Description
IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-AU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-AU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-ATXMEGA128A4U-AUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128A4U-AUR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128A4U-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-AU R can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLSH 44TQFP Product overview: ATXMEGA128A4U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A4U-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 987934-ATXMEGA128A4U-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
987934-ATXMEGA128A4U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 987934-ATXMEGA128A4U-AUR
Win Source Part Number: 987934-ATXMEGA128A4U -AUR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: AVR® XMEGA® A4U Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 44-TQFP Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.6V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATXMEGA128A4U-AURTR, ATXMEGA128A4U-AURCT, ATXMEGA128A4U-AURDKR ,ATXMEGA128A4U-AUR-N D Base Product Number: ATXMEGA128

Win Source Part Number: 987934-ATXMEGA128A4U-AUR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® XMEGA® A4U
Core Processor: AVR
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.6V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATXMEGA128A4U-AURTR,ATXMEGA128A4U-AURCT,ATXMEGA128A4U-AURDKR,ATXMEGA128A4U-AUR-ND
Base Product Number: ATXMEGA128

Buy Now Datasheet
Microcontrollers - ATXMEGA128A4U-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A4U-AURCT-ND
Microcontrollers ATXMEGA128A4U-AURCT-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A4U-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A4U-AURTR-ND
Microcontrollers ATXMEGA128A4U-AURTR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A4U-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A4U-AURDKR-ND
Microcontrollers ATXMEGA128A4U-AURDKR-ND
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1773033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773033
Microcontrollers 1773033
44TQFP, 85C, GREEN,1.6-3.6V T&R

44TQFP, 85C, GREEN,1.6-3.6V T&R

Supplier's Site
Microcontrollers - 1773033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773033P
Microcontrollers 1773033P
44TQFP, 85C, GREEN,1.6-3.6V T&R

44TQFP, 85C, GREEN,1.6-3.6V T&R

Supplier's Site
Microcontrollers - 1772808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1772808
Microcontrollers 1772808
44TQFP, 85C, GREEN,1.6-3.6V T&R

44TQFP, 85C, GREEN,1.6-3.6V T&R

Supplier's Site
Embedded - Microcontrollers - ATXMEGA128A4U-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A4U-AUR
Embedded - Microcontrollers ATXMEGA128A4U-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A4U-AUR
8-bit Microcontrollers - MCU ATXMEGA128A4U-AUR
8-bit Microcontrollers - MCU 44TQFP 85C GREEN1.6-3.6V

8-bit Microcontrollers - MCU 44TQFP 85C GREEN1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA128A4U-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A4U-AUR
Microcontrollers ATXMEGA128A4U-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site Datasheet
Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip - 72AC4979 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip
72AC4979
Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip 72AC4979
MCU, 8BIT, AVR, 20MHZ, TQFP-44; Product Range:AVR Family ATxmega128 Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, AVR, 20MHZ, TQFP-44; Product Range:AVR Family ATxmega128 Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:34I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A4U-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A4U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A4U-AUR
IC MCU 8/16BIT 128KB FLSH 44TQFP

IC MCU 8/16BIT 128KB FLSH 44TQFP

Supplier's Site
Microcontrollers - ATXMEGA128A4U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A4U-AUR
Microcontrollers ATXMEGA128A4U-AUR
AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

AVR AVR® XMEGA® A4U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATXMEGA128A4U-AUR 987934-ATXMEGA128A4U-AUR ATXMEGA128A4U-AURCT-ND 1773033 1773033P ATXMEGA128A4U-AUR ATXMEGA128A4U-AUR ATXMEGA128A4U-AUR 72AC4979 ATXMEGA128A4U-AUR ATXMEGA128A4U-AUR
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Mcu, 8Bit, Avr, 20Mhz, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8 bit, 16bit 16 Bit; 16bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit 8 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 2 KB 128 KB 128 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers