Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A3U-AUR

Description
Win Source Part Number: 1340438-ATXMEGA128A3 U-AUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® XMEGA® A3U Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATXMEGA128
Request a Quote Datasheet
Description
Win Source Part Number: 1340438-ATXMEGA128A3 U-AUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® XMEGA® A3U Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATXMEGA128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1340438-ATXMEGA128A3U-AUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1340438-ATXMEGA128A3U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1340438-ATXMEGA128A3U-AUR
Win Source Part Number: 1340438-ATXMEGA128A3 U-AUR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: AVR® XMEGA® A3U Core Processor: AVR Speed: 32MHz Package: Tape & Reel Standard Package: 1,000 Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 8K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATXMEGA128

Win Source Part Number: 1340438-ATXMEGA128A3U-AUR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: AVR® XMEGA® A3U
Core Processor: AVR
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,000
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.6V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATXMEGA128

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3U-AURCT-ND
Microcontrollers ATXMEGA128A3U-AURCT-ND
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3U-AURTR-ND
Microcontrollers ATXMEGA128A3U-AURTR-ND
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATXMEGA128A3U-AURDKR-ND
Microcontrollers ATXMEGA128A3U-AURDKR-ND
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-ATXMEGA128A3U-AUR
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-ATXMEGA128A3U-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128A3U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3U-AU R can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 128KB FLSH 64TQFP Product overview: ATXMEGA128A3U-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATXMEGA128A3U-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - ATXMEGA128A3U-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA128A3U-AUR
Embedded - Microcontrollers ATXMEGA128A3U-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site Datasheet
Mcu, 8/16Bit, Avr, 32Mhz, Tqfp-64; Product Range Microchip - 41AH8369 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8/16Bit, Avr, 32Mhz, Tqfp-64; Product Range Microchip
41AH8369
Mcu, 8/16Bit, Avr, 32Mhz, Tqfp-64; Product Range Microchip 41AH8369
MCU, 8/16BIT, AVR, 32MHZ, TQFP-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s RoHS Compliant: Yes

MCU, 8/16BIT, AVR, 32MHZ, TQFP-64; Product Range:AVR ATxmega Family ATXmega A Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:50I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128A3U-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A3U-AUR
Microcontrollers ATXMEGA128A3U-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site Datasheet
Microcontrollers - ATXMEGA128A3U-AUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATXMEGA128A3U-AUR
Microcontrollers ATXMEGA128A3U-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATXMEGA128A3U-AUR
8-bit Microcontrollers - MCU ATXMEGA128A3U-AUR
8-bit Microcontrollers - MCU 64TQFP, IT Grn,1.6-3.6V

8-bit Microcontrollers - MCU 64TQFP, IT Grn,1.6-3.6V

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A3U-AUR
Microcontrollers ATXMEGA128A3U-AUR
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATXMEGA128A3U-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATXMEGA128A3U-AUR
Microcontrollers ATXMEGA128A3U-AUR
AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

AVR AVR® XMEGA® A3U Microcontroller IC 8/16-Bit 32MHz 128KB (64K x 16) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATXMEGA128A3U-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATXMEGA128A3U-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATXMEGA128A3U-AUR
IC MCU 8/16BIT 128KB FLSH 64TQFP

IC MCU 8/16BIT 128KB FLSH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1340438-ATXMEGA128A3U-AUR ATXMEGA128A3U-AURCT-ND 685-ATXMEGA128A3U-AUR ATXMEGA128A3U-AUR 41AH8369 ATXMEGA128A3U-AUR ATXMEGA128A3U-AUR ATXMEGA128A3U-AUR ATXMEGA128A3U-AUR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 8/16Bit, Avr, 32Mhz, Tqfp-64; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit 16 Bit 8 Bit; 16 Bit; 8/16-Bit 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers