Microchip Technology, Inc. SPI to Wi-Fi module with 8Mb Flash ATWINC1510

Description
Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available is v19.6.1: ATWINC1510-MR210PB19 61 ATWINC1510-MR210UB19 61 Looking for a chip level solution? Check out the IC solution here ATWINC1510-IC For product comparison, please consider: ATWINC1500, ATWINC3400, ATWINC1510-IC
Datasheet
Description
Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available is v19.6.1: ATWINC1510-MR210PB19 61 ATWINC1510-MR210UB19 61 Looking for a chip level solution? Check out the IC solution here ATWINC1510-IC For product comparison, please consider: ATWINC1500, ATWINC3400, ATWINC1510-IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI to Wi-Fi module with 8Mb Flash - ATWINC1510 - Microchip Technology, Inc.
Chandler, AZ, United States
SPI to Wi-Fi module with 8Mb Flash
ATWINC1510
SPI to Wi-Fi module with 8Mb Flash ATWINC1510
Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode. The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module. Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files. A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page. Click here for our Firmware Release Summary Latest module firmware available is v19.6.1: ATWINC1510-MR210PB19 61 ATWINC1510-MR210UB19 61 Looking for a chip level solution? Check out the IC solution here ATWINC1510-IC For product comparison, please consider: ATWINC1500, ATWINC3400, ATWINC1510-IC

Microchip's ATWINC1510 is an IEEE 802.11 b/g/n IoT network controller. It is the ideal add-on to existing MCU solutions bringing Wi-Fi and Network capabilities through SPI-to-Wi-Fi interface. The ATWINC1510 connects to any SAM or PIC MCU with minimal resource requirements. The ATWINC1510's most advanced mode is a single stream 1x1 802.11n mode.

The ATWINC1510 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The WINC1510 provides internal Flash memory to store Firmware. The only external clock source needed for the ATWINC1510 is a high-speed crystal or oscillator (26 MHz). The ATWINC1510 is available in a QFN package or as a certified module.

Expanding on the ATWINC1500 with 4Mb Flash, the ATWINC1510 adds 8Mb Flash memory for even greater flexibility and the ability to store Host MCU files.

A MCU host driver can be found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

The latest major firmware release is: v19.7.3. This is available as a firmware package - The v19.7.3 firmware package and release notes are available in the documents section of this page.

Click here for our Firmware Release Summary

Latest module firmware available is v19.6.1:
ATWINC1510-MR210PB1961
ATWINC1510-MR210UB1961

Looking for a chip level solution? Check out the IC solution here ATWINC1510-IC

For product comparison, please consider: ATWINC1500, ATWINC3400, ATWINC1510-IC

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number ATWINC1510
Product Name SPI to Wi-Fi module with 8Mb Flash
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details