Microchip Technology, Inc. WiFi Modules (802.11) ATWINC1500-MR210PB1140

Description
WiFi Modules (802.11) SmartConnect ATWINC1500B-MU-T Mod
Datasheet
Description
WiFi Modules (802.11) SmartConnect ATWINC1500B-MU-T Mod
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
ATWINC1500-MR210PB1140
WiFi Modules (802.11) ATWINC1500-MR210PB1140
WiFi Modules (802.11) SmartConnect ATWINC1500B-MU-T Mod

WiFi Modules (802.11) SmartConnect ATWINC1500B-MU-T Mod

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number ATWINC1500-MR210PB1140
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - NRF2402G-REEL - ODG (Origin Data Global)
Nordic Semiconductor ASA
Specs
Device Type Transmitter
Supply Voltage Other; 1.9V ~ 3.6V
Data Rate 1000 kbps
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI3210-GTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details