Microchip Technology, Inc. RF Transceiver ICs ATWILC1000B-UU-T

Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 55-UFBGA, WLCSP
Request a Quote Datasheet
Description
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 55-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 1611-ATWILC1000B-UU-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
1611-ATWILC1000B-UU-TCT-ND
RF Transceiver ICs 1611-ATWILC1000B-UU-TCT-ND
IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 55-UFBGA, WLCSP

IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 55-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1611-ATWILC1000B-UU-TCT-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 448-BGT60LTR11SAIPXUMA1DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 61000 to 61500 MHz
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Transceiver ICs - NRF24LE1-F16Q24-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Receivers - SI4731-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details