Microchip Technology, Inc. RF Transceiver ICs - ATWILC1000B-MU-T ATWILC1000B-MU-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 751963-ATWILC1000B-M U-T Packaging: Cut Tape (CT) Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Family Name: ATWILC1000B Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Alternative Parts (Cross-Reference): ATWILC1000B-MU-T042; ATWILC1000B-UU-T; ATWILC1000B-MU-Y; Introduction Date: July 21, 2015 Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ATWILC1000 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.62V ~ 3.6V Receiving Current: 52.5mA ~ 58.5mA Transmitting Current: 244mA ~ 294mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 751963-ATWILC1000B-M U-T Packaging: Cut Tape (CT) Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Family Name: ATWILC1000B Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Alternative Parts (Cross-Reference): ATWILC1000B-MU-T042; ATWILC1000B-UU-T; ATWILC1000B-MU-Y; Introduction Date: July 21, 2015 Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ATWILC1000 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.62V ~ 3.6V Receiving Current: 52.5mA ~ 58.5mA Transmitting Current: 244mA ~ 294mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATWILC1000B-MU-T - 751963-ATWILC1000B-MU-T - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATWILC1000B-MU-T
751963-ATWILC1000B-MU-T
RF Transceiver ICs - ATWILC1000B-MU-T 751963-ATWILC1000B-MU-T
Manufacturer: Microchip Technology Win Source Part Number: 751963-ATWILC1000B-M U-T Packaging: Cut Tape (CT) Type: TxRx + MCU Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Family Name: ATWILC1000B Categories: RF/IF and RFID Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Alternative Parts (Cross-Reference): ATWILC1000B-MU-T042; ATWILC1000B-UU-T; ATWILC1000B-MU-Y; Introduction Date: July 21, 2015 Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ATWILC1000 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.62V ~ 3.6V Receiving Current: 52.5mA ~ 58.5mA Transmitting Current: 244mA ~ 294mA

Manufacturer: Microchip Technology
Win Source Part Number: 751963-ATWILC1000B-MU-T
Packaging: Cut Tape (CT)
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 128kB ROM, 224kB RAM
Power - Output: 20.5dBm
Sensitivity: -98dBm
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: I2C, SDIO, SPI, UART
GPIO: 9
Family Name: ATWILC1000B
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Data Rate (Maximum): 72.2Mbps
Alternative Parts (Cross-Reference): ATWILC1000B-MU-T042; ATWILC1000B-UU-T; ATWILC1000B-MU-Y;
Introduction Date: July 21, 2015
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ATWILC1000
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.62V ~ 3.6V
Receiving Current: 52.5mA ~ 58.5mA
Transmitting Current: 244mA ~ 294mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 751963-ATWILC1000B-MU-T
Product Name RF Transceiver ICs - ATWILC1000B-MU-T
RFID Product Transceiver
Interface I2C, SDIO, SPI, UART
Frequency 2.40E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details