Microchip Technology, Inc. SPI/SDIO to Wi-Fi Module ATWILC1000

Description
Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller module. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9. The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000. The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Additionally WILC1000 driver can be found at Linux.org in the Kernel mainline under driver/net/wireless/ microchip. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here ATWILC1000-IC For product comparison, please consider: ATWILC3000, ATWINC1500, ATWINC3400, ATWILC1000-IC Additional Features IEEE 802.11 b/g/n (1x1) Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct, station mode and Soft-AP support Supports Personal & Enterprise IEEE 802.11 WEP, WPA, WPA2 Security On-chip memory management engine to reduce host load SPI and SDIO host interfaces optimized for Linux Operating temperature range of -40C to +85C Module is Agency Certified for US, Canada, Europe, Korea and Japan
Description
Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller module. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9. The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000. The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Additionally WILC1000 driver can be found at Linux.org in the Kernel mainline under driver/net/wireless/ microchip. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here ATWILC1000-IC For product comparison, please consider: ATWILC3000, ATWINC1500, ATWINC3400, ATWILC1000-IC Additional Features IEEE 802.11 b/g/n (1x1) Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct, station mode and Soft-AP support Supports Personal & Enterprise IEEE 802.11 WEP, WPA, WPA2 Security On-chip memory management engine to reduce host load SPI and SDIO host interfaces optimized for Linux Operating temperature range of -40C to +85C Module is Agency Certified for US, Canada, Europe, Korea and Japan
Datasheet
Datasheet Summary
Powered by GS/AI

The ATWILC1000 is a low-power IEEE 802.11 b/g/n IoT link controller module designed for integration into various applications requiring Wi-Fi connectivity. It features a compact form factor of 21.7 mm x 14.7 mm x 2.1 mm and includes an integrated Power Amplifier, Low Noise Amplifier, Transmit/Receive switch, and power management components. The module supports SPI and SDIO interfaces for easy connection to host controllers. This module operates in the 2.4 GHz ISM band and supports a single spatial stream, providing a maximum throughput of up to 46 Mbps for UDP and 28 Mbps for TCP/IP. It is equipped with advanced security features, including support for WEP, WPA, WPA2, and WPA2-Enterprise protocols, ensuring secure wireless communication. The ATWILC1000 is designed to operate in a wide temperature range from -40°C to +85°C and has a low power consumption profile, with various power-saving modes. It is Wi-Fi Alliance certified, ensuring compatibility with a range of access points and devices. The module is suitable for use in Linux, RTOS, or Baremetal environments, making it versatile for different development needs.

Datasheet Summary
Powered by GS/AI

The ATWILC1000 is a low-power IEEE 802.11 b/g/n IoT link controller module designed for integration into various applications requiring Wi-Fi connectivity. It features a compact form factor of 21.7 mm x 14.7 mm x 2.1 mm and includes an integrated Power Amplifier, Low Noise Amplifier, Transmit/Receive switch, and power management components. The module supports SPI and SDIO interfaces for easy connection to host controllers. This module operates in the 2.4 GHz ISM band and supports a single spatial stream, providing a maximum throughput of up to 46 Mbps for UDP and 28 Mbps for TCP/IP. It is equipped with advanced security features, including support for WEP, WPA, WPA2, and WPA2-Enterprise protocols, ensuring secure wireless communication. The ATWILC1000 is designed to operate in a wide temperature range from -40°C to +85°C and has a low power consumption profile, with various power-saving modes. It is Wi-Fi Alliance certified, ensuring compatibility with a range of access points and devices. The module is suitable for use in Linux, RTOS, or Baremetal environments, making it versatile for different development needs.

Suppliers

Company
Product
Description
Supplier Links
SPI/SDIO to Wi-Fi Module - ATWILC1000 - Microchip Technology, Inc.
Chandler, AZ, United States
SPI/SDIO to Wi-Fi Module
ATWILC1000
SPI/SDIO to Wi-Fi Module ATWILC1000
Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller module. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9. The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000. The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Additionally WILC1000 driver can be found at Linux.org in the Kernel mainline under driver/net/wireless/ microchip. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Looking for a chip level solution? Check out the IC solution here ATWILC1000-IC For product comparison, please consider: ATWILC3000, ATWINC1500, ATWINC3400, ATWILC1000-IC Additional Features IEEE 802.11 b/g/n (1x1) Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct, station mode and Soft-AP support Supports Personal & Enterprise IEEE 802.11 WEP, WPA, WPA2 Security On-chip memory management engine to reduce host load SPI and SDIO host interfaces optimized for Linux Operating temperature range of -40C to +85C Module is Agency Certified for US, Canada, Europe, Korea and Japan

Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller module. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, and other processors with minimal resource requirements with a simple SPI/SDIO-to-Wi-Fi interface.

The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator.

The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments.

The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9.

The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project.

The current stable release can be found at github.com/linux4sam/linux-at91/tree/master/drivers/staging/wilc1000.

The current development branch can be found at github.com/linux4sam/linux-at91/tree/linux-5.10-at91/drivers/net/wireless/microchip

The WILC demo, serial bridge and firmware are hosted at github.com/linux4wilc

Additionally WILC1000 driver can be found at Linux.org in the Kernel mainline under driver/net/wireless/microchip.

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Looking for a chip level solution? Check out the IC solution here ATWILC1000-IC

For product comparison, please consider: ATWILC3000, ATWINC1500, ATWINC3400, ATWILC1000-IC

Additional Features

  • IEEE 802.11 b/g/n (1x1)
  • Integrated PA and T/R Switch
  • Superior Sensitivity and Range via advanced PHY signal processing
  • Wi-Fi Direct, station mode and Soft-AP support
  • Supports Personal & Enterprise IEEE 802.11 WEP, WPA, WPA2 Security
  • On-chip memory management engine to reduce host load
  • SPI and SDIO host interfaces optimized for Linux
  • Operating temperature range of -40C to +85C
  • Module is Agency Certified for US, Canada, Europe, Korea and Japan
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number ATWILC1000
Product Name SPI/SDIO to Wi-Fi Module
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-341DC - USB to RS-422/485 (DB9 Male) Isolated Converter - BB-USO9ML4 - Advantech
Specs
Device Type Converter
Serial Protocol RS422; RS485
Form Factor Inline
View Details
Fully Isolated RS-232/485 Converter - LDM485-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0 to 57.6 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV10-GE-ASI-4E4A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details