Microchip Technology, Inc. SPI/SDIO to Wi-Fi IC ATWILC1000-IC

Description
Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller IC. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9 found at Linux.org in the Kernel mainline under driver/net/wireless/ microchip. The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000. The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWILC1000, ATWILC3000, ATWINC1500, ATWINC3400 Additional Features IEEE 802.11 b/g/n (1x1) for up to 72 Mbps Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct, station mode and Soft-AP support Supports IEEE 802.11 WEP, WPA2 Security Enterprise On-chip memory management engine to reduce host load SPI and SDIO host interfaces
Datasheet
Description
Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller IC. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9 found at Linux.org in the Kernel mainline under driver/net/wireless/ microchip. The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000. The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWILC1000, ATWILC3000, ATWINC1500, ATWINC3400 Additional Features IEEE 802.11 b/g/n (1x1) for up to 72 Mbps Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct, station mode and Soft-AP support Supports IEEE 802.11 WEP, WPA2 Security Enterprise On-chip memory management engine to reduce host load SPI and SDIO host interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPI/SDIO to Wi-Fi IC - ATWILC1000-IC - Microchip Technology, Inc.
Chandler, AZ, United States
SPI/SDIO to Wi-Fi IC
ATWILC1000-IC
SPI/SDIO to Wi-Fi IC ATWILC1000-IC
Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller IC. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi interface. The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator. The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments. The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9 found at Linux.org in the Kernel mainline under driver/net/wireless/ microchip. The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project. The current stable release can be found at github.com/linux4sam /linux-at91/tree/mas ter/drivers/staging/ wilc1000. The current development branch can be found at github.com/linux4sam /linux-at91/tree/lin ux-5.10-at91/drivers /net/wireless/microc hip The WILC demo, serial bridge and firmware are hosted at github.com/linux4wil c Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Available in a fully-certified modules with u.FL connector or PCB antenna. For product comparison, please consider: ATWILC1000, ATWILC3000, ATWINC1500, ATWINC3400 Additional Features IEEE 802.11 b/g/n (1x1) for up to 72 Mbps Integrated PA and T/R Switch Superior Sensitivity and Range via advanced PHY signal processing Wi-Fi Direct, station mode and Soft-AP support Supports IEEE 802.11 WEP, WPA2 Security Enterprise On-chip memory management engine to reduce host load SPI and SDIO host interfaces

Microchip's SmartConnect ATWILC1000 is an IEEE 802.11 b/g/n IoT link controller IC. The ATWILC1000 connects to Microchip AVR/SMART MCUs, SMART MPUs, FPGAs and other processors with minimal resource requirements and a simple SPI/SDIO-to-Wi-Fi interface.

The ATWILC1000 supports single stream 1x1 802.11n mode providing tested throughput of up to 46 Mbps UDP & 28 Mbps TCP/IP. The ATWILC1000 features a fully integrated Power Amplifier, LNA, Switch and Power Management. The only external clock source needed is a high-speed crystal or oscillator.

The ATWILC1000 can be used in Linux, RTOS or Baremetal Environments.

The ATWILC1000 driver is part of the Mainline Linux Kernel beginning in version 5.9 found at Linux.org in the Kernel mainline under driver/net/wireless/microchip.

The WILC1000 Linux driver development is now an integrated development under the Linux4sam.org project.

The current stable release can be found at github.com/linux4sam/linux-at91/tree/master/drivers/staging/wilc1000.

The current development branch can be found at github.com/linux4sam/linux-at91/tree/linux-5.10-at91/drivers/net/wireless/microchip

The WILC demo, serial bridge and firmware are hosted at github.com/linux4wilc

Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*.
*The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account.

Available in a fully-certified modules with u.FL connector or PCB antenna.

For product comparison, please consider: ATWILC1000, ATWILC3000, ATWINC1500, ATWINC3400

Additional Features

  • IEEE 802.11 b/g/n (1x1) for up to 72 Mbps
  • Integrated PA and T/R Switch
  • Superior Sensitivity and Range via advanced PHY signal processing
  • Wi-Fi Direct, station mode and Soft-AP support
  • Supports IEEE 802.11 WEP, WPA2 Security Enterprise
  • On-chip memory management engine to reduce host load
  • SPI and SDIO host interfaces
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Serial Communications Products
Product Number ATWILC1000-IC
Product Name SPI/SDIO to Wi-Fi IC
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-ESR904-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-S - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details