Microchip Technology, Inc. Microcontrollers ATTINY3217-MFR

Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
Request a Quote Datasheet
Description
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATTINY3217-MFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY3217-MFRDKR-ND
Microcontrollers ATTINY3217-MFRDKR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY3217-MFRCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY3217-MFRCT-ND
Microcontrollers ATTINY3217-MFRCT-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY3217-MFRTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY3217-MFRTR-ND
Microcontrollers ATTINY3217-MFRTR-ND
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-ATTINY3217-MFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-ATTINY3217-MFR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-ATTINY3217-MFR
IC MCU 8BIT 32KB FLASH 24VQFN Product overview: ATTINY3217-MFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY3217-MFR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 24VQFN Product overview: ATTINY3217-MFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY3217-MFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1047011-ATTINY3217-MFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1047011-ATTINY3217-MFR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1047011-ATTINY3217-MFR
Win Source Part Number: 1047011-ATTINY3217-M FR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: tinyAVR™ 1, Functional Safety (FuSa) Core Processor: AVR Speed: 16MHz Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 24x10b; D/A 3x8b Oscillator Type: Internal Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): ATTINY3217-MFRATTINY 3217MFR; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: ATTINY3217-MFRCT,ATT INY3217-MFRTR,ATTINY 3217-MFRDKR Base Product Number: ATTINY3217

Win Source Part Number: 1047011-ATTINY3217-MFR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: tinyAVR™ 1, Functional Safety (FuSa)
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x10b; D/A 3x8b
Oscillator Type: Internal
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): ATTINY3217-MFRATTINY3217MFR;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATTINY3217-MFRCT,ATTINY3217-MFRTR,ATTINY3217-MFRDKR
Base Product Number: ATTINY3217

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY3217-MFR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY3217-MFR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY3217-MFR
WQFN-24-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

WQFN-24-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY3217-MFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY3217-MFR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY3217-MFR
IC MCU 8BIT 32KB FLASH 24VQFN

IC MCU 8BIT 32KB FLASH 24VQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY3217-MFR
8-bit Microcontrollers - MCU ATTINY3217-MFR
8-bit Microcontrollers - MCU 20MHz, 32KB, QFN24, Ind 125C, Green, T&R

8-bit Microcontrollers - MCU 20MHz, 32KB, QFN24, Ind 125C, Green, T&R

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY3217-MFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY3217-MFR
Embedded - Microcontrollers ATTINY3217-MFR
IC MCU 8BIT 32KB FLASH 24VQFN

IC MCU 8BIT 32KB FLASH 24VQFN

Supplier's Site Datasheet
Microcontrollers - ATTINY3217-MFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY3217-MFR
Microcontrollers ATTINY3217-MFR
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 24-VQFN (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY3217-MFR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY3217-MFR
Microcontrollers ATTINY3217-MFR
IC MCU 8BIT 32KB FLASH 24VQFN

IC MCU 8BIT 32KB FLASH 24VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY3217-MFRDKR-ND 685-ATTINY3217-MFR 1047011-ATTINY3217-MFR ATTINY3217-MFR ATTINY3217-MFR ATTINY3217-MFR ATTINY3217-MFR ATTINY3217-MFR ATTINY3217-MFR
Product Name Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 20 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits 8 Bit; Other; A/D 24x10b; D/A 3x8b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXQMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
2 suppliers