AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 20-SOIC
IC MCU 8BIT 32KB FLASH 20SOIC Product overview: ATTINY3216-SF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY3216-SF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1316769-ATTINY3216-S
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: AVR
Speed: 16MHz
Standard Package: 38
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 20x10b; D/A 3x8b
Oscillator Type: Internal
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 74
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
HTSUS: 8542.31.0001
Base Product Number: ATTINY3216
Moisture Sensitivity Level (MSL): 3 (168 Hours)
20MHz, 32KB, SOIC20, Ind 125C, Green, Tu
20MHz, 32KB, SOIC20, Ind 125C, Green, Tu
20MHz, 32KB, SOIC20, Ind 125C, Green, Tu
IC MCU 8BIT 32KB FLASH 20SOIC
8-bit Microcontrollers - MCU 20MHz, 32KB, SOIC20, Ind 125C, Green, T&R
IC MCU 8BIT 32KB FLASH 20SOIC
AVR tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 20-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY3216-SF-ND | 685-ATTINY3216-SF | 1316769-ATTINY3216-SF | 2368846 | ATTINY3216-SF | ATTINY3216-SF | ATTINY3216-SF | ATTINY3216-SF |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 20 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | 8 Bit; Other; A/D 20x10b; D/A 3x8b | |||||||
| RAM | 2 KB | 2 KB | 32 KB | 2 KB | 2 KB | |||
| ROM | 32 KB | 0.2560 KB | 256 KB | 32 KB |