IC MCU 8BIT 2KB FLASH 32VQFN Product overview: ATTINY261A-MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY261A-MN can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1149635-ATTINY261A-M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
8-bit Microcontrollers - MCU AVR 2KB FLSH 128B EE 128B SRAM-20MHz 105C
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 32-VQFN (5x5)
MICROCONTROLLER MCU, 8 BIT, ATTINY, 20MHZ, QFN-20; Product Range:tinyAVR Microcontrollers; CPU Speed:20MHz; Program Memory Size:2KB; RAM Memory Size:120Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 2KB FLASH 32VQFN
IC MCU 8BIT 2KB FLASH 32VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY261A-MN | 1149635-ATTINY261A-MN | ATTINY261A-MN-ND | ATTINY261A-MN | ATTINY261A-MN | 68T3649 | ATTINY261A-MN | ATTINY261A-MN |
| Product Name | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY261A-MN | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Attiny, 20Mhz, Qfn-20; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1200 KB | 128 KB | |||
| ROM | 0.1280 KB | 2 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash |