Microchip Technology, Inc. ATTINY26

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. A newer version of this product is available: Refer to ATtiny261A
Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. A newer version of this product is available: Refer to ATtiny261A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY26 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. A newer version of this product is available: Refer to ATtiny261A

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB of ISP Flash memory, 128B ISP EEPROM, 128B internal SRAM, one 8/16-bit timer/counter with prescaler, one 8/10-bit high-speed timer/counter with PWM and separate prescaler, 10-bit A/D converter, a USI (Universal serial interface), and debugWIRE for on-chip debugging. The device supports a throughput of 20 MIPS at 20 MHz and operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

A newer version of this product is available: Refer to ATtiny261A

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY26
Features PWM
Bits 8 Bit
Number 2
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details