AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-SOIC
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY26-16SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY26-16SUR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264476-ATTINY26-16S
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AVR® ATtiny
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: ATTINY2616SUR,ATTINY
Base Product Number: ATTINY26
IC MCU 8BIT 2KB FLASH 20SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-SOIC
8-bit Microcontrollers - MCU 2KB FL 128B EE 128B SRAM ADC 16MHZ IND5V
IC MCU 8BIT 2KB FLASH 20SOIC
IC MCU 8BIT 2KB FLASH 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY26-16SURCT-ND | 685-ATTINY26-16SUR | 1264476-ATTINY26-16SUR | ATTINY26-16SUR | ATTINY26-16SUR | ATTINY26-16SUR | ATTINY26-16SUR | ATTINY26-16SUR |
| Product Name | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 11x10b | |||||||
| RAM | 0.1280 KB | 0.1280 KB | 2 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 2 KB | 0.1280 KB | 128 KB |