The ATTINY26-16PC is an 8-bit microcontroller from Lingto Electronic Limited, featuring a low-power AVR architecture with RISC design. It operates at speeds up to 16 MHz, achieving a throughput of 16 MIPS. The microcontroller includes 2K bytes of Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM, with a write/erase endurance of 10,000 cycles for Flash and 100,000 cycles for EEPROM. This device supports a variety of peripheral features, including an 8-bit timer/counter, high-speed PWM outputs, a universal serial interface, and a 10-bit ADC with multiple channels. It also offers power-saving modes, such as idle and power-down, to optimize energy consumption. The operating voltage ranges from 4.5V to 5.5V, making it suitable for various embedded applications. The ATTINY26-16PC is available in multiple package options, including a 20-lead PDIP/SOIC and a 32-lead QFN/MLF, providing flexibility for integration into different designs. Its combination of performance, memory capacity, and low power consumption makes it a viable choice for applications such as battery-powered devices, sensors, and control systems.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDIP20
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-PDIP
IC MCU 8BIT 2KB FLASH 20DIP
IC MCU 8BIT 2KB FLASH 20DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-PDIP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY26-16PC | ATTINY26-16PC-ND | ATTINY26-16PC | ATTINY26-16PC | ATTINY26-16PC |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash; FLASH | ||
| Package Type | CDIP; Other; DIP20 | CDIP; Other; "20-DIP (0.300"", 7.62mm)" | CDIP; Other; 20-DIP (0.300\", 7.62mm) | CDIP; Other; 20-DIP (0.300\", 7.62mm) | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz |