The ATTINY25V-10MFR is an 8-bit AVR microcontroller from Lingto Electronic Limited, featuring a high-performance, low-power design suitable for various embedded applications. It operates within a voltage range of 1.8 to 5.5V and supports clock speeds up to 20 MHz. The microcontroller includes 2KB of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM, with a write/erase endurance of 10,000 and 100,000 cycles respectively. This device is equipped with a range of peripherals, including an 8-bit timer/counter, two PWM channels, a 10-bit ADC with multiple input channels, and a programmable watchdog timer. It also features an on-chip debug system and supports various low-power modes, making it suitable for battery-operated devices. The ATTINY25V-10MFR is available in multiple package types, including a 20-pad QFN/MLF, which is ideal for compact designs. Its industrial temperature range of -40°C to +125°C ensures reliability in demanding environments.
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 2KB FLASH 20QFN
MCU, 8BIT, 10MHZ, QFN-EP-20; Product Range:AVR ATtiny Family ATtiny25 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:QFN-EP; No. of I/O s:6I/O s RoHS Compliant: Yes
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
AVR AVR® ATtiny, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
8-bit Microcontrollers - MCU AVR 16KB FL 512B EE 1KB SRAM 10 MHZ GRN
IC MCU 8BIT 2KB FLASH 20QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY25V-10MFRTR-ND | ATTINY25V-10MFR | 68T3610 | ATTINY25V-10MFR | ATTINY25V-10MFR | ATTINY25V-10MFR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 10Mhz, Qfn-Ep-20; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 10 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 2 KB |