Microchip Technology, Inc. ATTINY25

Description
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, six general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high-speed timer/counter, universal serial interface (USI), internal and external interrupts, 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. Functional Safety: This product is recommended for safety critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report, can be provided on request. Contact your local Microchip sales office or your distributor for more information.
Datasheet
Description
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, six general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high-speed timer/counter, universal serial interface (USI), internal and external interrupts, 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. Functional Safety: This product is recommended for safety critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report, can be provided on request. Contact your local Microchip sales office or your distributor for more information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY25 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, six general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high-speed timer/counter, universal serial interface (USI), internal and external interrupts, 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. Functional Safety: This product is recommended for safety critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report, can be provided on request. Contact your local Microchip sales office or your distributor for more information.

The high-performance Microchip picoPower® AVR® RISC-based CMOS 8-bit microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, six general purpose I/O lines, 32 general purpose working registers, one 8-bit timer/counter with compare modes, one 8-bit high-speed timer/counter, universal serial interface (USI), internal and external interrupts, 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and three software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

Functional Safety:
This product is recommended for safety critical applications targeting industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation, such as the FMEDA report, can be provided on request. Contact your local Microchip sales office or your distributor for more information.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY25
Features PWM
Bits 8 Bit
Number 2
RAM 0.1280 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers