AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-VQFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 862573-ATTINY24A-MM8
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-VQFN (3x3)
Core Processor: AVR
Speed: 20MHz
Package: Tray
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: USI
Peripherals: Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O: 12
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATtiny24
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY24AMM8, 1611-ATTINY24A-MM8
IC MCU 8BIT 2KB FLASH 20VQFN Product overview: ATTINY24A-MM8 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY24A-MM8 can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-VQFN (3x3)
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-VQFN (3x3)
8-bit Microcontrollers - MCU AVR, 2KB FLASH, 128B ADC - 20MHz,3x3QFN
IC MCU 8BIT 2KB FLASH 20VQFN
IC MCU 8BIT 2KB FLASH 20VQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY24A-MM8-ND | 862573-ATTINY24A-MM8 | 685-ATTINY24A-MM8 | ATTINY24A-MM8 | ATTINY24A-MM8 | ATTINY24A-MM8 | ATTINY24A-MM8 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY24A-MM8 | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||
| RAM | 0.1280 KB | 2 KB | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 2 KB | 128 KB | 0.1280 KB |