Microchip Technology, Inc. Newer Device Available ATTINY24A ATTINY24

Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, and two timer/counters (8-bit/16-bit) with two PWM channels each, internal and external interrupts, 8-channel 10-bit A/D converter, programmable gain stage (1x, 20x) for 12 differential ADC channel pairs, programmable watchdog timer with internal oscillator, internal calibrated oscillator, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. See also the picoPower® version: ATtiny24A For product comparison, please consider: ATTINY24A
Request a Quote Datasheet
Description
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, and two timer/counters (8-bit/16-bit) with two PWM channels each, internal and external interrupts, 8-channel 10-bit A/D converter, programmable gain stage (1x, 20x) for 12 differential ADC channel pairs, programmable watchdog timer with internal oscillator, internal calibrated oscillator, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. See also the picoPower® version: ATtiny24A For product comparison, please consider: ATTINY24A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available ATTINY24A - ATTINY24 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available ATTINY24A
ATTINY24
Newer Device Available ATTINY24A ATTINY24
The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, and two timer/counters (8-bit/16-bit) with two PWM channels each, internal and external interrupts, 8-channel 10-bit A/D converter, programmable gain stage (1x, 20x) for 12 differential ADC channel pairs, programmable watchdog timer with internal oscillator, internal calibrated oscillator, and four software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed. See also the picoPower® version: ATtiny24A For product comparison, please consider: ATTINY24A

The high-performance, low-power Microchip 8-bit AVR® RISC-based microcontroller combines 2 KB ISP Flash memory, 128B EEPROM, 128B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, and two timer/counters (8-bit/16-bit) with two PWM channels each, internal and external interrupts, 8-channel 10-bit A/D converter, programmable gain stage (1x, 20x) for 12 differential ADC channel pairs, programmable watchdog timer with internal oscillator, internal calibrated oscillator, and four software selectable power saving modes.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processor speed.

See also the picoPower® version: ATtiny24A

For product comparison, please consider: ATTINY24A

Supplier's Site Datasheet
END - OF - LIFE - ATTINY24 - 1149625-ATTINY24 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - ATTINY24
1149625-ATTINY24
END - OF - LIFE - ATTINY24 1149625-ATTINY24
Manufacturer: Atmel Win Source Part Number: 1149625-ATTINY24 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149625-ATTINY24
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATTINY24 1149625-ATTINY24
Product Name Newer Device Available ATTINY24A END - OF - LIFE - ATTINY24
Features PWM
Bits 8 Bit; 16 Bit
Number 1
RAM 0.1280 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers