The ATTINY24-20MU is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance, low-power AVR architecture. It operates at a voltage range of 2.7 to 5.5V and supports clock speeds up to 20 MHz. The microcontroller includes 2KB of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM, with a data retention of 20 years at 85°C and 100 years at 25°C. This device is equipped with a variety of peripherals, including one 8-bit and one 16-bit timer/counter with two PWM channels, a 10-bit ADC with eight single-ended channels, and a programmable watchdog timer. It also features an on-chip temperature sensor and supports multiple low-power modes, making it suitable for battery-operated applications. The ATTINY24-20MU is available in a 20-pin QFN package and offers twelve programmable I/O lines. It is designed for industrial applications with an operating temperature range of -40°C to +85°C. The microcontroller's low power consumption, with only 300 µA in active mode at 1 MHz and 0.1 µA in power-down mode, enhances its suitability for energy-efficient designs.
Manufacturer: Microchip Technology
Win Source Part Number: 010475-ATTINY24-20MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 12
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN-EP (4x4)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
IC MCU 8BIT 2KB FLASH 20QFN Product overview: ATTINY24-20MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY24-20MU can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 20MHz, CMOS
8-bit Microcontrollers - MCU 2kB Flash 0.128kB EEPROM 12 I/O Pins
IC MCU 8BIT 2KB FLASH 20QFN
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 010475-ATTINY24-20MU | ATTINY24-20MU-ND | 685-ATTINY24-20MU | ATTINY24-20MU | ATTINY24-20MU | ATTINY24-20MU | ATTINY24-20MU |
| Product Name | Embedded - Embedded - Microcontrollers - ATTINY24-20MU | Microcontrollers | 8-bit 8BIT 2KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |||
| ROM | 128 KB | 2 KB | 0.1280 KB |