Microchip Technology, Inc. 8-bit 8BIT 2KB Embedded Microcontroller MCU ATTINY2313V-10SUR

Description
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY2313V-10SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313V-10SU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY2313V-10SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313V-10SU R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY2313V-10SUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY2313V-10SUR
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY2313V-10SUR
IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY2313V-10SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313V-10SU R can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20SOIC Product overview: ATTINY2313V-10SUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313V-10SUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ATTINY2313V-10SUR - 862572-ATTINY2313V-10SUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY2313V-10SUR
862572-ATTINY2313V-10SUR
Embedded - Embedded - Microcontrollers - ATTINY2313V-10SUR 862572-ATTINY2313V-10SUR
Manufacturer: Microchip Technology Win Source Part Number: 862572-ATTINY2313V-1 0SUR Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC Core Processor: AVR Speed: 10MHz Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATtiny2313 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY2313V-10SURCT, ATTINY2313V-10SURDKR , ATTINY2313V-10SURTR, ATTINY2313V10SUR, ATTINY2313V-10SUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 862572-ATTINY2313V-10SUR
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC
Core Processor: AVR
Speed: 10MHz
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATtiny2313
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY2313V-10SURCT, ATTINY2313V-10SURDKR, ATTINY2313V-10SURTR, ATTINY2313V10SUR, ATTINY2313V-10SUR-ND

Buy Now Datasheet
Microcontrollers - ATTINY2313V-10SURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY2313V-10SURTR-ND
Microcontrollers ATTINY2313V-10SURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - ATTINY2313V-10SURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY2313V-10SURDKR-ND
Microcontrollers ATTINY2313V-10SURDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - ATTINY2313V-10SURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY2313V-10SURCT-ND
Microcontrollers ATTINY2313V-10SURCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-20; Product Range Microchip - 87W8125 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-20; Product Range Microchip
87W8125
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-20; Product Range Microchip 87W8125
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-20; Product Range:AVR ATtiny Family ATtiny23 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, SOIC-20; Product Range:AVR ATtiny Family ATtiny23 Series Microcontrollers; CPU Speed:10MHz; Program Memory Size:2KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY2313V-10SUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY2313V-10SUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY2313V-10SUR
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site
Microcontrollers - ATTINY2313V-10SUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY2313V-10SUR
Microcontrollers ATTINY2313V-10SUR
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - ATTINY2313V-10SUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY2313V-10SUR
Microcontrollers ATTINY2313V-10SUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - ATTINY2313V-10SUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATTINY2313V-10SUR
Embedded - Microcontrollers ATTINY2313V-10SUR
IC MCU 8BIT 2KB FLASH 20SOIC

IC MCU 8BIT 2KB FLASH 20SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY2313V-10SUR
8-bit Microcontrollers - MCU ATTINY2313V-10SUR
8-bit Microcontrollers - MCU AVR 2KFL 128B EE1.8V 128B 1UART 20P-10MHz

8-bit Microcontrollers - MCU AVR 2KFL 128B EE1.8V 128B 1UART 20P-10MHz

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - ATTINY2313V-10SUR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
ATTINY2313V-10SUR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ATTINY2313V-10SUR
1KB 128Byte FLASH 18 1.8V~5.5V AVR 10MHz SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1KB 128Byte FLASH 18 1.8V~5.5V AVR 10MHz SOIC-20-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY2313V-10SUR 862572-ATTINY2313V-10SUR ATTINY2313V-10SURTR-ND 87W8125 ATTINY2313V-10SUR ATTINY2313V-10SUR ATTINY2313V-10SUR ATTINY2313V-10SUR ATTINY2313V-10SUR ATTINY2313V-10SUR
Product Name 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY2313V-10SUR Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Soic-20; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 0.1280 KB 128 KB 2 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details