Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY2313A-MUR ATTINY2313A-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 912229-ATTINY2313A-M UR Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4) Core Processor: AVR Speed: 20MHz Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATtiny2313 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY2313AMUR, ATTINY2313A-MURDKR, ATTINY2313A-MURCT, ATTINY2313A-MURTR, ATTINY2313A-MUR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912229-ATTINY2313A-M UR Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4) Core Processor: AVR Speed: 20MHz Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATtiny2313 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY2313AMUR, ATTINY2313A-MURDKR, ATTINY2313A-MURCT, ATTINY2313A-MURTR, ATTINY2313A-MUR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY2313A-MUR - 912229-ATTINY2313A-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY2313A-MUR
912229-ATTINY2313A-MUR
Embedded - Embedded - Microcontrollers - ATTINY2313A-MUR 912229-ATTINY2313A-MUR
Manufacturer: Microchip Technology Win Source Part Number: 912229-ATTINY2313A-M UR Series: AVR® ATtiny Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4) Core Processor: AVR Speed: 20MHz Package: Reel - TR Package: 20-WFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: ATtiny2313 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN-EP (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: ATTINY2313AMUR, ATTINY2313A-MURDKR, ATTINY2313A-MURCT, ATTINY2313A-MURTR, ATTINY2313A-MUR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 912229-ATTINY2313A-MUR
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)
Core Processor: AVR
Speed: 20MHz
Package: Reel - TR
Package: 20-WFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATtiny2313
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN-EP (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY2313AMUR, ATTINY2313A-MURDKR, ATTINY2313A-MURCT, ATTINY2313A-MURTR, ATTINY2313A-MUR-ND

Buy Now Datasheet
Microcontrollers - ATTINY2313A-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY2313A-MURTR-ND
Microcontrollers ATTINY2313A-MURTR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY2313A-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY2313A-MURCT-ND
Microcontrollers ATTINY2313A-MURCT-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontrollers - ATTINY2313A-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY2313A-MURDKR-ND
Microcontrollers ATTINY2313A-MURDKR-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-ATTINY2313A-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-ATTINY2313A-MUR
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-ATTINY2313A-MUR
IC MCU 8BIT 2KB FLASH 20QFN Product overview: ATTINY2313A-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313A-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 20QFN Product overview: ATTINY2313A-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313A-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY2313A-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY2313A-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY2313A-MUR
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site
Microcontrollers - ATTINY2313A-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY2313A-MUR
Microcontrollers ATTINY2313A-MUR
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY2313A-MUR
Embedded - Microcontrollers ATTINY2313A-MUR
IC MCU 8BIT 2KB FLASH 20QFN

IC MCU 8BIT 2KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY2313A-MUR
8-bit Microcontrollers - MCU ATTINY2313A-MUR
8-bit Microcontrollers - MCU AVR 2K FLSH 128B EE 128B SRAM 1UART20MHz

8-bit Microcontrollers - MCU AVR 2K FLSH 128B EE 128B SRAM 1UART20MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 912229-ATTINY2313A-MUR ATTINY2313A-MURTR-ND 685-ATTINY2313A-MUR ATTINY2313A-MUR ATTINY2313A-MUR ATTINY2313A-MUR ATTINY2313A-MUR
Product Name Embedded - Embedded - Microcontrollers - ATTINY2313A-MUR Microcontrollers 8-bit 8BIT 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 2 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 128 KB 2 KB 0.1280 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CILMCAKNUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers