Microchip Technology, Inc. 8-bit 2KB 3.3V 5V Embedded Microcontroller MCU ATTINY2313-20MI

Description
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 20-Pin MLF EP Product overview: ATTINY2313-20MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313-20MI can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 20-Pin MLF EP Product overview: ATTINY2313-20MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313-20MI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 2KB 3.3V 5V Embedded Microcontroller MCU - 685-ATTINY2313-20MI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 2KB 3.3V 5V Embedded Microcontroller MCU
685-ATTINY2313-20MI
8-bit 2KB 3.3V 5V Embedded Microcontroller MCU 685-ATTINY2313-20MI
MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 20-Pin MLF EP Product overview: ATTINY2313-20MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313-20MI can be used for catalog matching and distributor lookup.

MCU 8-bit ATtiny AVR RISC 2KB Flash 3.3V/5V 20-Pin MLF EP Product overview: ATTINY2313-20MI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY2313-20MI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ATTINY2313-20MI - 1047008-ATTINY2313-20MI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY2313-20MI
1047008-ATTINY2313-20MI
Embedded - Embedded - Microcontrollers - ATTINY2313-20MI 1047008-ATTINY2313-20MI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047008-ATTINY2313-2 0MI Frequency: 20 MHz Memory Type: FLASH Memory Size: 2 kB Interface: SPI, USART RAM Size: 128 B Number of Pins: 20 Categories: Embedded - Microcontrollers Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: AVR Number of Programmable I/O: 18 Number of Timers/Counters: 2

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047008-ATTINY2313-20MI
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 2 kB
Interface: SPI, USART
RAM Size: 128 B
Number of Pins: 20
Categories: Embedded - Microcontrollers
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: AVR
Number of Programmable I/O: 18
Number of Timers/Counters: 2

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ATTINY2313-20MI 1047008-ATTINY2313-20MI
Product Name 8-bit 2KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ATTINY2313-20MI
Data Bus 8 Bit 8 Bit
RAM 0.1280 KB 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
Serial Interface SPI, USART SPI; USART; SPI, USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers