IC MCU 8BIT 16KB FLASH 20TSSOP Product overview: ATTINY167-A15XD from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY167-A15XD can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 20TSSOP
8-bit Microcontrollers - MCU 8-bit 16KB Flash LIN 15MHz Auto
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 20-TSSOP
AVR Automotive, AEC-Q100, AVR® ATtiny Microcontroller IC 8-Bit 16MHz 16KB (8K x 16) FLASH 20-TSSOP
IC MCU 8BIT 16KB FLASH 20TSSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY167-A15XD | ATTINY167-A15XD | ATTINY167-A15XD | ATTINY167-A15XD | ATTINY167-A15XD |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| Supply Voltage | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |||
| Serial Interface | I2C/SPI/UART/USI |