AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
MCU, 20MHz, 16KB, VQFN24, Ind 85C, Green
MCU, 20MHz, 16KB, VQFN24, Ind 85C, Green
MCU, 20MHz, 16KB, VQFN24, Ind 85C, Green
Win Source Part Number: 973535-ATTINY1627-MU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: tinyAVR™ 2, Functional Safety (FuSa)
Core Processor: AVR
Speed: 20MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 15x12b
Oscillator Type: Internal
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-ATTINY1627-MU
Base Product Number: ATTINY1627
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1627-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1627-MU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 24VQFN
IC MCU 8BIT 16KB FLASH 24VQFN
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
IC MCU 8BIT 16KB FLASH 24VQFN
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-ATTINY1627-MU-ND | 2402937P | 973535-ATTINY1627-MU | 685-ATTINY1627-MU | ATTINY1627-MU | ATTINY1627-MU | ATTINY1627-MU | ATTINY1627-MU |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 12bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 15x12b | |||||||
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB | 16 KB | 256 KB | 0.2560 KB |