IC MCU 8BIT 16KB FLASH 20VQFN Product overview: ATTINY1626-MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1626-MF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350495-ATTINY1626-M
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: tinyAVR® 2
Core Processor: AVR
Speed: 20MHz
Package: Tray
Standard Package: 490
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 15x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATTINY1626
AVR tinyAVR™ 2, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
AVR tinyAVR® 2 Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 16KB FLASH 20VQFN
IC MCU 8BIT 16KB FLASH 20VQFN
IC MCU 8BIT 16KB FLASH 20VQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY1626-MF | 1350495-ATTINY1626-MF | 150-ATTINY1626-MF-ND | ATTINY1626-MF | ATTINY1626-MF | ATTINY1626-MF | ATTINY1626-MF |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 2 KB | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 0.2560 KB | 256 KB | 16 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |