Win Source Part Number: 1180634-ATTINY1617-M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Core Processor: AVR
Speed: 16MHz
Package: Tray
Standard Package: 490
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 24x10b; D/A 3x8b
Oscillator Type: Internal
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-ATTINY1617-MZ-VA
Base Product Number: ATTINY1617
IC MCU 8BIT 16KB FLASH 24VQFN Product overview: ATTINY1617-MZ-VAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1617-MZ-VA
AVR Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
IC MCU 8BIT 16KB FLASH 24VQFN
IC MCU 8BIT 16KB FLASH 24VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1180634-ATTINY1617-MZ-VAO | 685-ATTINY1617-MZ-VAO | ATTINY1617-MZ-VAO | ATTINY1617-MZ-VAO | ATTINY1617-MZ-VAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 256 KB | ||||
| ROM Type | Flash; FLASH |