The ATTINY1616-MBT-VAO is a microcontroller from the tinyAVR® 1-series by Quarktwin Technology Ltd., designed for automotive applications. It features an AVR® CPU that operates at a maximum frequency of 16 MHz and includes 16 KB of Flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. The device supports a variety of clock options, including a low-power internal RC oscillator and external crystal oscillators. This microcontroller is equipped with multiple peripherals, including a 16-bit Timer/Counter, a Real-Time Counter, and various communication interfaces such as USART, SPI, and TWI, which is compatible with I²C. It also includes three analog comparators and two 10-bit ADCs, making it suitable for applications requiring precise analog measurements. The ATTINY1616-MBT-VAO operates within a temperature range of -40°C to +105°C and is available in a 20-pin VQFN package. It supports advanced features like an Event System for inter-peripheral signaling and a Peripheral Touch Controller for capacitive touch applications. The microcontroller is designed with low-power consumption in mind, featuring multiple sleep modes to enhance energy efficiency.
Win Source Part Number: 1177907-ATTINY1616-M
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa)
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 20x10b; D/A 3x8b
Oscillator Type: Internal
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: 150-ATTINY1616-MBT-V
Base Product Number: ATTINY1616
IC MCU 8BIT 16KB FLASH 20VQFN Product overview: ATTINY1616-MBT-VAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY1616-MBT-V
IC MCU 8BIT 16KB FLASH 20VQFN
AVR Automotive, AEC-Q100, tinyAVR™ 1, Functional Safety (FuSa) Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-VQFN (3x3)
IC MCU 8BIT 16KB FLASH 20VQFN
IC MCU 8BIT 16KB FLASH 20VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1177907-ATTINY1616-MBT-VAO | 685-ATTINY1616-MBT-VAO | ATTINY1616-MBT-VAO | ATTINY1616-MBT-VAO | ATTINY1616-MBT-VAO | ATTINY1616-MBT-VAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 256 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH |