AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-PDIP
IC MCU 8BIT 1KB FLASH 8DIP
IC MCU 8BIT 1KB FLASH 8DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-PDIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 8-PDIP
8-bit Microcontrollers - MCU AVR 1K FLASH 64B EE 64B SRAM ADC 1.8V
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY13V-10PQ-ND | ATTINY13V-10PQ | ATTINY13V-10PQ | ATTINY13V-10PQ | ATTINY13V-10PQ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 0.0640 KB | 64 KB | 0.0640 KB | ||
| ROM | 1 KB |