Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - ATTINY13V-10MU ATTINY13V-10MU

Description
Manufacturer: Atmel Win Source Part Number: 1149610-ATTINY13V-10 MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149610-ATTINY13V-10 MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATTINY13V-10MU - 1149610-ATTINY13V-10MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATTINY13V-10MU
1149610-ATTINY13V-10MU
Embedded - Embedded - Microcontrollers - ATTINY13V-10MU 1149610-ATTINY13V-10MU
Manufacturer: Atmel Win Source Part Number: 1149610-ATTINY13V-10 MU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1149610-ATTINY13V-10MU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Microcontrollers - ATTINY13V-10MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATTINY13V-10MU-ND
Microcontrollers ATTINY13V-10MU-ND
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-ATTINY13V-10MU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-ATTINY13V-10MU
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-ATTINY13V-10MU
IC MCU 8BIT 1KB FLASH 20QFN Product overview: ATTINY13V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20QFN Product overview: ATTINY13V-10MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13V-10MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ATTINY13V-10MU - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 10MHz, CMOS

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
ATTINY13V-10MU
Embedded - Microcontrollers ATTINY13V-10MU
IC MCU 8BIT 1KB FLASH 20QFN

IC MCU 8BIT 1KB FLASH 20QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
ATTINY13V-10MU
8-bit Microcontrollers - MCU ATTINY13V-10MU
8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

8-bit Microcontrollers - MCU 1kB Flash 0.064kB EEPROM 6 I/O Pins

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATTINY13V-10MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATTINY13V-10MU
Integrated Circuits (ICs) - Embedded - Microcontrollers ATTINY13V-10MU
IC MCU 8BIT 1KB FLASH 20QFN

IC MCU 8BIT 1KB FLASH 20QFN

Supplier's Site
Microcontrollers - ATTINY13V-10MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATTINY13V-10MU
Microcontrollers ATTINY13V-10MU
IC MCU 8BIT 1KB FLASH 20QFN

IC MCU 8BIT 1KB FLASH 20QFN

Supplier's Site Datasheet
Microcontrollers - ATTINY13V-10MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATTINY13V-10MU
Microcontrollers ATTINY13V-10MU
AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

AVR AVR® ATtiny Microcontroller IC 8-Bit 10MHz 1KB (512 x 16) FLASH 20-QFN-EP (4x4)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Qfn-8; Product Range Microchip - 68T3516 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Qfn-8; Product Range Microchip
68T3516
Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Qfn-8; Product Range Microchip 68T3516
MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, QFN-8; Product Range:tinyAVR Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:QFN; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, ATTINY, 10MHZ, QFN-8; Product Range:tinyAVR Microcontrollers; CPU Speed:10MHz; Program Memory Size:1KB; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:QFN; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1149610-ATTINY13V-10MU ATTINY13V-10MU-ND 685-ATTINY13V-10MU ATTINY13V-10MU ATTINY13V-10MU ATTINY13V-10MU ATTINY13V-10MU ATTINY13V-10MU ATTINY13V-10MU 68T3516
Product Name Embedded - Embedded - Microcontrollers - ATTINY13V-10MU Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Attiny, 10Mhz, Qfn-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits Other; A/D 4x10b
RAM 0.0640 KB 0.0640 KB 64 KB 0.0640 KB 0.0640 KB 0.0640 KB
ROM 1 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details