8-bit AVR MCU, 1 KB, 64 Bytes, 20 MHz, 1.8 to 5.5V, SOIC-8, RoHS Product overview: ATTINY13A-SSURA4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1 KB, 20 MHz, 5.5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1 KB, 20 MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-SSURA4
Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047005-ATTINY13A-SS
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13A-SSURA4 | 1047005-ATTINY13A-SSURA4 |
| Product Name | 8-bit 1 KB 20 MHz 5.5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY13A-SSURA4 |
| Data Bus | 8 Bit | 8 Bit |