IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY13A-SFR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY13A-SFR can be used for catalog matching and distributor lookup.
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 912217-ATTINY13A-SFR
Series: AVR® ATtiny
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
Core Processor: AVR
Speed: 20MHz
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: ATtiny13
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: ATTINY13A-SFR-ND, ATTINY13ASFR, 1611-ATTINY13A-SFRDK
8-bit Microcontrollers - MCU AVR 1KB FL 64B EE 64B SRAM 20MHz GRN
AVR AVR® ATtiny Microcontroller IC 8-Bit 20MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY13A-SFR | ATTINY13A-SFRDKR-ND | 912217-ATTINY13A-SFR | ATTINY13A-SFR | ATTINY13A-SFR | ATTINY13A-SFR | ATTINY13A-SFR | ATTINY13A-SFR |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY13A-SFR | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 1 KB | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM | 64 KB | 1 KB | 64 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |