The ATTINY12L-4SC is an 8-bit microcontroller utilizing the AVR RISC architecture, designed for low-power applications. It features 1K byte of Flash program memory and 64 bytes of EEPROM data memory, both of which are in-system programmable. The device operates within a voltage range of 2.7V to 5.5V and can achieve a maximum clock speed of 4 MHz, providing up to 8 MIPS throughput. This microcontroller includes several peripheral features such as an 8-bit timer/counter, an on-chip analog comparator, and a programmable watchdog timer. It supports low-power modes, including idle and power-down modes, which help minimize power consumption during operation. The power consumption at 4 MHz is specified as 2.2 mA in active mode, 0.5 mA in idle mode, and less than 1 µA in power-down mode. The ATTINY12L-4SC is available in 8-pin PDIP and SOIC packages, making it suitable for various embedded control applications. However, it is noted as not recommended for new designs, which may influence purchasing decisions for long-term projects.
IC MCU 8BIT 1KB FLASH 8SOIC Product overview: ATTINY12L-4SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY12L-4SC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 079272-ATTINY12L-4SC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
AVR AVR® ATtiny Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 8-SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
IC MCU 8BIT 1KB FLASH 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-ATTINY12L-4SC | 079272-ATTINY12L-4SC | ATTINY12L-4SC-ND | ATTINY12L-4SC | ATTINY12L-4SC | ATTINY12L-4SC | ATTINY12L-4SC |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - ATTINY12L-4SC | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Package Type | Other; Tube | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 8-SOIC (0.209", 5.30mm Width) | SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed |