AVR AVR® ATtiny Microcontroller IC 8-Bit 2MHz 1KB (512 x 16) FLASH 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 769299-ATTINY11L-2PC
Series: AVR ATtiny
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: AVR
Speed: 2MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: WDT
Number of I/O: 6
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ATtiny11L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): ATtiny11L-2SC; ATtiny13-20PI; ATtiny13A-PU; ATtiny13-20PU;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1KB FLASH 8DIP Product overview: ATTINY11L-2PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATTINY11L-2PC can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1KB FLASH 8DIP
AVR AVR® ATtiny Microcontroller IC 8-Bit 2MHz 1KB (512 x 16) FLASH 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY11L-2PC-ND | 769299-ATTINY11L-2PC | 685-ATTINY11L-2PC | ATTINY11L-2PC | ATTINY11L-2PC |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - ATTINY11L-2PC | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | ||
| ROM | 1 KB | ||||
| ROM Type | Flash | Flash; FLASH | |||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |