AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
8-bit Microcontrollers - MCU 12MHz, SOIC, High Grade (+105C), Fast St
AVR AVR® ATtiny Microcontroller IC 8-Bit 12MHz 1KB (1K x 8) FLASH 14-SOIC
IC MCU 8BIT 1KB FLASH 14SOIC
IC MCU 8BIT 1KB FLASH 14SOIC
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATTINY104F-SSNRTR-ND | ATTINY104F-SSNR | ATTINY104F-SSNR | ATTINY104F-SSNR | ATTINY104F-SSNR |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.0320 KB | 0.0320 KB | 32 KB | ||
| ROM | 1 KB |