Microchip Technology, Inc. ATTINY104

Description
The high-performance Microchip tinyAVR® picoPower® 8-bit RISC-based microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, an 8-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. The ATtiny104 device is a small, very versatile, low-cost, easy-to-use microcontroller suited to almost any application. It can be used for system monitoring, battery measurement, battery charging, voltage measurement, current measurement, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and more. The integrated USART provides means for a wired or wireless interface, making it possible to make a powerful yet small and low-cost solution for any Internet of Things (IoT) end-node.
Datasheet
Description
The high-performance Microchip tinyAVR® picoPower® 8-bit RISC-based microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, an 8-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. The ATtiny104 device is a small, very versatile, low-cost, easy-to-use microcontroller suited to almost any application. It can be used for system monitoring, battery measurement, battery charging, voltage measurement, current measurement, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and more. The integrated USART provides means for a wired or wireless interface, making it possible to make a powerful yet small and low-cost solution for any Internet of Things (IoT) end-node.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY104 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance Microchip tinyAVR® picoPower® 8-bit RISC-based microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, an 8-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. The ATtiny104 device is a small, very versatile, low-cost, easy-to-use microcontroller suited to almost any application. It can be used for system monitoring, battery measurement, battery charging, voltage measurement, current measurement, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and more. The integrated USART provides means for a wired or wireless interface, making it possible to make a powerful yet small and low-cost solution for any Internet of Things (IoT) end-node.

The high-performance Microchip tinyAVR® picoPower® 8-bit RISC-based microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, 12 general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, an 8-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The ATtiny104 device is a small, very versatile, low-cost, easy-to-use microcontroller suited to almost any application. It can be used for system monitoring, battery measurement, battery charging, voltage measurement, current measurement, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and more. The integrated USART provides means for a wired or wireless interface, making it possible to make a powerful yet small and low-cost solution for any Internet of Things (IoT) end-node.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY104
Features PWM
Bits 16 Bit
Number 1
RAM 0.0320 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8EMCBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details