Microchip Technology, Inc. ATTINY102

Description
The high-performance Microchip tinyAVR® 8-bit RISC-based ATtiny102 microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, six general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, a 5-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the ATtiny102 MCU achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. The ATtiny102 product is a small, very versatile, low-cost, and easy-to-use microcontroller that fits almost any application. It can be used for system monitoring, battery measurements, battery charging, voltage measurements, current measurements, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and so on. The USART provides a means for a wired or wireless interface, making it possible to create a powerful yet small and low-cost solution for all types of Internet of Things (IoT) end-nodes.
Datasheet
Description
The high-performance Microchip tinyAVR® 8-bit RISC-based ATtiny102 microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, six general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, a 5-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the ATtiny102 MCU achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. The ATtiny102 product is a small, very versatile, low-cost, and easy-to-use microcontroller that fits almost any application. It can be used for system monitoring, battery measurements, battery charging, voltage measurements, current measurements, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and so on. The USART provides a means for a wired or wireless interface, making it possible to create a powerful yet small and low-cost solution for all types of Internet of Things (IoT) end-nodes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ATTINY102 - Microchip Technology, Inc.
Chandler, AZ, United States
The high-performance Microchip tinyAVR® 8-bit RISC-based ATtiny102 microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, six general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, a 5-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts. By executing powerful instructions in a single clock cycle, the ATtiny102 MCU achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed. The ATtiny102 product is a small, very versatile, low-cost, and easy-to-use microcontroller that fits almost any application. It can be used for system monitoring, battery measurements, battery charging, voltage measurements, current measurements, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and so on. The USART provides a means for a wired or wireless interface, making it possible to create a powerful yet small and low-cost solution for all types of Internet of Things (IoT) end-nodes.

The high-performance Microchip tinyAVR® 8-bit RISC-based ATtiny102 microcontroller (MCU) combines 1 KB in-system programmable Flash memory, 32B SRAM, six general purpose I/O lines, 16 general purpose working registers, one 16-bit timer/counter with two PWM channels, internal and external interrupts, a 5-channel 10-bit A/D converter, on-chip analog comparator, one full-duplex USART, programmable watchdog timer with internal oscillator, internally calibrated oscillator, 10-bytes unique ID (serial number), three calibrated internal voltage references (1.1V, 2.2V and 4.3V), and four software selectable power saving modes. A version with faster startup time is available under a dedicated part number. The device operates between 1.8-5.5 volts.

By executing powerful instructions in a single clock cycle, the ATtiny102 MCU achieves throughputs approaching one MIPS per MHz, balancing power consumption and processing speed.

The ATtiny102 product is a small, very versatile, low-cost, and easy-to-use microcontroller that fits almost any application. It can be used for system monitoring, battery measurements, battery charging, voltage measurements, current measurements, interface to buttons, switches, drive of small motors, drive of one or more LEDs, and so on. The USART provides a means for a wired or wireless interface, making it possible to create a powerful yet small and low-cost solution for all types of Internet of Things (IoT) end-nodes.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number ATTINY102
Features PWM
Bits 16 Bit
Number 1
RAM 0.0320 KB
ROM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details