Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ATMEL CORPORATION
ATSHA204A-SSHDA-B -- EEPROM
Atmel Corporation
EEPROM
ATSHA204A-SSHDA-B
Description
CryptAuthEE SHA256 I2C 8-SOIC
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
CryptAuthEE SHA256 I2C 8-SOIC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1682837
EEPROM
1682837
CryptAuthEE SHA256 I2C 8-SOIC
CryptAuthEE SHA256 I2C 8-SOIC
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1682672
EEPROM
1682672
CryptAuthEE SHA256 I2C 8-SOIC
CryptAuthEE SHA256 I2C 8-SOIC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Memory Chips
Product Number
1682837
Product Name
EEPROM
Memory Category
EEPROM
Access Time
550 ns
Density
4 kbits
Bits per Word
8 bits
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
AS4SD4M16
Specs
Memory Category
SDRAM; DRAM Chip
Operating Temperature
-55 to 125 C (-67 to 257 F)
Density
32000 kbits
View Details
Rochester Electronics
Memory
5962-8961413QXA
Specs
Memory Category
EPROM; EPROM
Access Time
70 ns
Density
1000 kbits
View Details
RS Components, Ltd.
Flash Memory
1712194
Specs
Memory Category
Flash
Number of Words
512 k
Package Type
SOIC
View Details
Texas Instruments
Controllers
DP8422AV-20
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
84-LCC (J-Lead)
Supply Voltage
4.5V ~ 5.5V
View Details
2
suppliers