Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ATSENSE301A-AUR

Description
Win Source Part Number: 1152574-ATSENSE301A- AUR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 7 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): ATSENSE301AAUR; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE301A-AUR DKRINACTIVE,ATSENSE3 01A-AURDKR,1611-ATSE NSE301A-AURDKR,ATSEN SE301A-AURCT,1611-AT SENSE301A-AURCT,1611 -ATSENSE301A-AURTR-N D,1611-ATSENSE301A-A URTRINACTIVE,ATSENSE 301A-AURTR,1611-ATSE NSE301A-AURTR,ATSENS E301A-AUR-ND,1611-AT SENSE301A-AURDKR-ND Base Product Number: ATSENSE301
Request a Quote Datasheet
Description
Win Source Part Number: 1152574-ATSENSE301A- AUR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 7 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): ATSENSE301AAUR; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE301A-AUR DKRINACTIVE,ATSENSE3 01A-AURDKR,1611-ATSE NSE301A-AURDKR,ATSEN SE301A-AURCT,1611-AT SENSE301A-AURCT,1611 -ATSENSE301A-AURTR-N D,1611-ATSENSE301A-A URTRINACTIVE,ATSENSE 301A-AURTR,1611-ATSE NSE301A-AURTR,ATSENS E301A-AUR-ND,1611-AT SENSE301A-AURDKR-ND Base Product Number: ATSENSE301
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
1152574-ATSENSE301A-AUR
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 1152574-ATSENSE301A-AUR
Win Source Part Number: 1152574-ATSENSE301A- AUR Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 7 Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (7x7) Alternative Parts (Cross-Reference): ATSENSE301AAUR; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE301A-AUR DKRINACTIVE,ATSENSE3 01A-AURDKR,1611-ATSE NSE301A-AURDKR,ATSEN SE301A-AURCT,1611-AT SENSE301A-AURCT,1611 -ATSENSE301A-AURTR-N D,1611-ATSENSE301A-A URTRINACTIVE,ATSENSE 301A-AURTR,1611-ATSE NSE301A-AURTR,ATSENS E301A-AUR-ND,1611-AT SENSE301A-AURDKR-ND Base Product Number: ATSENSE301

Win Source Part Number: 1152574-ATSENSE301A-AUR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Power (Watts): 2.5 mW
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 2.9V
Voltage - Supply, Digital: 3V ~ 3.6V
Number of Channels: 7
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (7x7)
Alternative Parts (Cross-Reference): ATSENSE301AAUR;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-ATSENSE301A-AURDKRINACTIVE,ATSENSE301A-AURDKR,1611-ATSENSE301A-AURDKR,ATSENSE301A-AURCT,1611-ATSENSE301A-AURCT,1611-ATSENSE301A-AURTR-ND,1611-ATSENSE301A-AURTRINACTIVE,ATSENSE301A-AURTR,1611-ATSENSE301A-AURTR,ATSENSE301A-AUR-ND,1611-ATSENSE301A-AURDKR-ND
Base Product Number: ATSENSE301

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1152574-ATSENSE301A-AUR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1923050 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8900D-A01-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tube
Packing Method Tube
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-360KWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details