Microchip Technology, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - ATSENSE301A-AU ATSENSE301A-AU

Description
Manufacturer: Microchip Technology Win Source Part Number: 912213-ATSENSE301A-A U Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Family Name: ATSENSE301 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912213-ATSENSE301A-A U Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Family Name: ATSENSE301 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ATSENSE301A-AU - 912213-ATSENSE301A-AU - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ATSENSE301A-AU
912213-ATSENSE301A-AU
Data Acquisition - Data Acquisition - Analog Front End (AFE) - ATSENSE301A-AU 912213-ATSENSE301A-AU
Manufacturer: Microchip Technology Win Source Part Number: 912213-ATSENSE301A-A U Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7) Package: Tray Package: 32-TQFP Mounting: Surface Mount Family Name: ATSENSE301 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912213-ATSENSE301A-AU
Features: 7 Channel AFE 24 Bit 2.5 mW 32-TQFP (7x7)
Package: Tray
Package: 32-TQFP
Mounting: Surface Mount
Family Name: ATSENSE301
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 912213-ATSENSE301A-AU
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - ATSENSE301A-AU
Package Type QFP; 32-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 - 18 GHz, 10 Watt, High Power GaN SPDT Reflective Switch - TGS2353-2-SM - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers