Microchip Technology, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) ATSENSE101A-SU

Description
Win Source Part Number: 994964-ATSENSE101A-S U Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 37 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE101A-SU Base Product Number: ATSENSE101
Request a Quote Datasheet
Description
Win Source Part Number: 994964-ATSENSE101A-S U Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 37 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE101A-SU Base Product Number: ATSENSE101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
994964-ATSENSE101A-SU
Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) 994964-ATSENSE101A-SU
Win Source Part Number: 994964-ATSENSE101A-S U Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE) Package: Tube Standard Package: 37 Mounting: SMD (SMT) Power (Watts): 2.5 mW Number of Bits: 24 Voltage - Supply, Analog: 2.7V ~ 2.9V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 3 Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 1611-ATSENSE101A-SU Base Product Number: ATSENSE101

Win Source Part Number: 994964-ATSENSE101A-SU
Category: Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Power (Watts): 2.5 mW
Number of Bits: 24
Voltage - Supply, Analog: 2.7V ~ 2.9V
Voltage - Supply, Digital: 3V ~ 3.6V
Number of Channels: 3
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-ATSENSE101A-SU
Base Product Number: ATSENSE101

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 994964-ATSENSE101A-SU
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1916829P - RS Components, Ltd.
Specs
Package Type SO
Resolution 14 bits
ADC Type Sigma
View Details
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD670KP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details