Microchip Technology, Inc. Microcontrollers ATSAMV71N20B-AABT

Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMV71N20B-AABT-CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV71N20B-AABT-CT-ND
Microcontrollers ATSAMV71N20B-AABT-CT-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAMV71N20B-AABT-TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV71N20B-AABT-TR-ND
Microcontrollers ATSAMV71N20B-AABT-TR-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAMV71N20B-AABT-DKR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-ATSAMV71N20B-AABT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-ATSAMV71N20B-AABT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-ATSAMV71N20B-AABT
IC MCU 32BIT 1MB FLASH 100LQFP Product overview: ATSAMV71N20B-AABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV71N20B-AAB T can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LQFP Product overview: ATSAMV71N20B-AABT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMV71N20B-AABT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMV71N20B-AABT
ARM Microcontrollers - MCU ATSAMV71N20B-AABT
ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, LQFP100, T&R

ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, LQFP100, T&R

Buy Now Datasheet
MCU 32-Bit SAM V71 ARM Cortex M7 RISC 1MB Flash 3.3V 100-Pin LQFP T/R - 536-ATSAMV71N20B-AABT - Utmel Electronic Limited
Hong Kong, China
MCU 32-Bit SAM V71 ARM Cortex M7 RISC 1MB Flash 3.3V 100-Pin LQFP T/R
536-ATSAMV71N20B-AABT
MCU 32-Bit SAM V71 ARM Cortex M7 RISC 1MB Flash 3.3V 100-Pin LQFP T/R 536-ATSAMV71N20B-AABT
MCU 32-Bit SAM V71 ARM Cortex M7 RISC 1MB Flash 3.3V 100-Pin LQFP T/R

MCU 32-Bit SAM V71 ARM Cortex M7 RISC 1MB Flash 3.3V 100-Pin LQFP T/R

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMV71N20B-AABT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMV71N20B-AABT
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMV71N20B-AABT
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - ATSAMV71N20B-AABT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMV71N20B-AABT
Embedded - Microcontrollers ATSAMV71N20B-AABT
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - ATSAMV71N20B-AABT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMV71N20B-AABT
Microcontrollers ATSAMV71N20B-AABT
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V71 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - ATSAMV71N20B-AABT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMV71N20B-AABT
Microcontrollers ATSAMV71N20B-AABT
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMV71N20B-AABT-CT-ND 685-ATSAMV71N20B-AABT ATSAMV71N20B-AABT 536-ATSAMV71N20B-AABT ATSAMV71N20B-AABT ATSAMV71N20B-AABT ATSAMV71N20B-AABT ATSAMV71N20B-AABT
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU ARM Microcontrollers - MCU MCU 32-Bit SAM V71 ARM Cortex M7 RISC 1MB Flash 3.3V 100-Pin LQFP T/R Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 300 MHz 300 MHz 150 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 384 KB 384 KB 384 KB 384 KB 384 KB 384 KB
ROM 1000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers
Embedded - Microcontrollers - C164CI8RMCAFXQMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details