Microchip Technology, Inc. Microcontrollers ATSAMV70Q20B-AABT

Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Description
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATSAMV70Q20B-AABT is a 32-bit microcontroller based on the Arm Cortex-M7 architecture, capable of operating at speeds up to 300 MHz. It features 1 MB of embedded Flash memory and 384 KB of Multi-port SRAM, along with a Memory Protection Unit (MPU) that supports 16 zones. The device includes a hardware Floating Point Unit (FPU) for both single and double precision, and it supports DSP instructions. This microcontroller is equipped with a variety of peripherals, including a high-speed USB 2.0 interface, Ethernet MAC for 10/100 Mbps communication, and multiple serial communication interfaces such as USARTs and SPI. It also supports advanced analog features, including dual 12-bit DACs and two Analog Front-End Controllers (AFEC) with differential input modes. Power management is facilitated by an embedded voltage regulator, and the device supports low-power modes with typical consumption as low as 1.1 OºA in backup mode. The ATSAMV70Q20B-AABT is available in multiple package options, including a 144-lead LQFP, making it suitable for various applications, particularly in automotive and industrial environments.

Datasheet Summary
Powered by GS/AI

The ATSAMV70Q20B-AABT is a 32-bit microcontroller based on the Arm Cortex-M7 architecture, capable of operating at speeds up to 300 MHz. It features 1 MB of embedded Flash memory and 384 KB of Multi-port SRAM, along with a Memory Protection Unit (MPU) that supports 16 zones. The device includes a hardware Floating Point Unit (FPU) for both single and double precision, and it supports DSP instructions. This microcontroller is equipped with a variety of peripherals, including a high-speed USB 2.0 interface, Ethernet MAC for 10/100 Mbps communication, and multiple serial communication interfaces such as USARTs and SPI. It also supports advanced analog features, including dual 12-bit DACs and two Analog Front-End Controllers (AFEC) with differential input modes. Power management is facilitated by an embedded voltage regulator, and the device supports low-power modes with typical consumption as low as 1.1 OºA in backup mode. The ATSAMV70Q20B-AABT is available in multiple package options, including a 144-lead LQFP, making it suitable for various applications, particularly in automotive and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMV70Q20B-AABT-TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMV70Q20B-AABT-TR-ND
Microcontrollers ATSAMV70Q20B-AABT-TR-ND
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMV70Q20B-AABT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMV70Q20B-AABT
Embedded - Microcontrollers ATSAMV70Q20B-AABT
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMV70Q20B-AABT
ARM Microcontrollers - MCU ATSAMV70Q20B-AABT
ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, LQFP144, T&R

ARM Microcontrollers - MCU 300Mhz, 1MB Flash, 384KB SRAM, LQFP144, T&R

Buy Now Datasheet
Microcontrollers - ATSAMV70Q20B-AABT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMV70Q20B-AABT
Microcontrollers ATSAMV70Q20B-AABT
ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M7 Automotive, AEC-Q100, SAM V70 Microcontroller IC 32-Bit Single-Core 300MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMV70Q20B-AABT-TR-ND ATSAMV70Q20B-AABT ATSAMV70Q20B-AABT ATSAMV70Q20B-AABT
Product Name Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 300 MHz 300 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 384 KB 384 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details