ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 144-LFBGA (10x10)
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,BGA144,T&R
IC MCU 32BIT 512KB FLSH 144LFBGA
IC MCU 32BIT 512KB FLSH 144LFBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70Q19A-CNTTR-ND | ATSAMS70Q19A-CNT | ATSAMS70Q19A-CNT | ATSAMS70Q19A-CNT | ATSAMS70Q19A-CNT |
| Product Name | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||
| RAM | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB |