Microchip Technology, Inc. Microcontrollers ATSAMS70N21A-CN

Description
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - ATSAMS70N21A-CN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ATSAMS70N21A-CN-ND
Microcontrollers ATSAMS70N21A-CN-ND
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-ATSAMS70N21A-CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-ATSAMS70N21A-CN
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-ATSAMS70N21A-CN
IC MCU 32BIT 2MB FLASH 100TFBGA Product overview: ATSAMS70N21A-CN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N21A-CN can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100TFBGA Product overview: ATSAMS70N21A-CN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N21A-CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 988903-ATSAMS70N21A-CN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
988903-ATSAMS70N21A-CN
Integrated Circuits (ICs) - Embedded - Microcontrollers 988903-ATSAMS70N21A-CN
Win Source Part Number: 988903-ATSAMS70N21A- CN Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: SAM S70 Core Processor: ARM® Cortex®-M7 Speed: 300MHz Package: Tray Standard Package: 260 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 75 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 384K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-TFBGA Supplier Device Package: 100-TFBGA (9x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.08V ~ 3.6V ECCN: 5A992C Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMS70

Win Source Part Number: 988903-ATSAMS70N21A-CN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: SAM S70
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 384K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-TFBGA
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.08V ~ 3.6V
ECCN: 5A992C
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMS70

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ATSAMS70N21A-CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ATSAMS70N21A-CN
Integrated Circuits (ICs) - Embedded - Microcontrollers ATSAMS70N21A-CN
IC MCU 32BIT 2MB FLASH 100TFBGA

IC MCU 32BIT 2MB FLASH 100TFBGA

Supplier's Site
MICROCHIP - ATSAMS70N21A-CN - MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100 - 536-ATSAMS70N21A-CN - Utmel Electronic Limited
Hong Kong, China
MICROCHIP - ATSAMS70N21A-CN - MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100
536-ATSAMS70N21A-CN
MICROCHIP - ATSAMS70N21A-CN - MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100 536-ATSAMS70N21A-CN
MICROCHIP - ATSAMS70N21A-CN - MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100

MICROCHIP - ATSAMS70N21A-CN - MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
ATSAMS70N21A-CN
ARM Microcontrollers - MCU ATSAMS70N21A-CN
ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,BGA100

ARM Microcontrollers - MCU CM7,2048kB Flash,384kB SRAM,BGA100

Buy Now Datasheet
Microcontrollers - ATSAMS70N21A-CN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
ATSAMS70N21A-CN
Microcontrollers ATSAMS70N21A-CN
IC MCU 32BIT 2MB FLASH 100TFBGA

IC MCU 32BIT 2MB FLASH 100TFBGA

Supplier's Site Datasheet
Microcontrollers - ATSAMS70N21A-CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ATSAMS70N21A-CN
Microcontrollers ATSAMS70N21A-CN
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)

ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 100-TFBGA (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - ATSAMS70N21A-CN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATSAMS70N21A-CN
Embedded - Microcontrollers ATSAMS70N21A-CN
IC MCU 32BIT 2MB FLASH 100TFBGA

IC MCU 32BIT 2MB FLASH 100TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number ATSAMS70N21A-CN-ND 685-ATSAMS70N21A-CN 988903-ATSAMS70N21A-CN ATSAMS70N21A-CN 536-ATSAMS70N21A-CN ATSAMS70N21A-CN ATSAMS70N21A-CN ATSAMS70N21A-CN ATSAMS70N21A-CN
Product Name Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MICROCHIP - ATSAMS70N21A-CN - MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100 ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
Bits Other; A/D 10x12b; D/A 2x12b
RAM 384 KB 384 KB 2000 KB 384 KB 384 KB 384 KB 384 KB
ROM 2000 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details