ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
IC MCU 32BIT 512KB FLSH 100TFBGA Product overview: ATSAMS70N19A-CN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ATSAMS70N19A-CN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1322241-ATSAMS70N19A
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M7
Speed: 300MHz
Standard Package: 260
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 75
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-TFBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 100-TFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATSAMS70N19A-CN
Base Product Number: ATSAMS70
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 512KB (512K x 8) FLASH 100-TFBGA (9x9)
MCU, 32BIT, CORTEX-M7, 300MHZ, TFBGA-100; Product Range:SAM32 Family SAM S Series Microcontrollers; Architecture:ARM Cortex-M7; No. of Bits:32bit; CPU Speed:300MHz; Program Memory Size:512KB; RAM Memory Size:256KB; No. of RoHS Compliant: Yes
IC MCU 32BIT 512KB FLSH 100TFBGA
ARM Microcontrollers - MCU CM7,512kB Flash,256kB SRAM,BGA100
IC MCU 32BIT 512KB FLSH 100TFBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAMS70N19A-CN-ND | 685-ATSAMS70N19A-CN | 1322241-ATSAMS70N19A-CN | ATSAMS70N19A-CN | ATSAMS70N19A-CN | 42AC0657 | ATSAMS70N19A-CN | ATSAMS70N19A-CN | ATSAMS70N19A-CN |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, Cortex-M7, 300Mhz, Tfbga-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | ||
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||||||
| RAM | 256 KB | 256 KB | 512 KB | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 512 KB | 16 KB |