Microchip Technology, Inc. RF Transceiver ICs ATSAMR34J18B-I/7JX

Description
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR34J18B-I/7JX-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR34J18B-I/7JX-ND
RF Transceiver ICs ATSAMR34J18B-I/7JX-ND
IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA

IC RF TxRx + MCU 802.15.4 LoRa™ 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz 64-TFBGA

Buy Now Datasheet
RF Transceiver ICs - ATSAMR34J18B-I/7JX - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
ATSAMR34J18B-I/7JX
RF Transceiver ICs ATSAMR34J18B-I/7JX
IC RF TXRX+MCU 802.15.4 64TFBGA

IC RF TXRX+MCU 802.15.4 64TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number ATSAMR34J18B-I/7JX-ND ATSAMR34J18B-I/7JX
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology LoRa™ LoRa™
Interface USB; USART
Operating Frequency 137 to 1020 MHz
Bias Current 14.8 to 15.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q24-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
Telecom - 336-5503-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details