Microchip Technology, Inc. RF Transceiver ICs ATSAMR21G18A-MUTA6

Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMR21G18A-MUTA6TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
ATSAMR21G18A-MUTA6TR-ND
RF Transceiver ICs ATSAMR21G18A-MUTA6TR-ND
IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number ATSAMR21G18A-MUTA6TR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 2400 MHz
Bias Current 11.3 to 11.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - ATN3580-07 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Operating Frequency 100 to 40000 MHz
Package Type Module
View Details
2 suppliers
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
RF Transceiver Modules and Modems - CC3235MODASF12MONR - ODG (Origin Data Global)
Specs
Device Type Transceiver
Technology 802.11a/b/g/n
Supply Voltage Other; 2.3V ~ 3.6V
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details