IC RF TXRX+MCU ISM>1GHZ 48VFQFN Product overview: ATSAMR21G17A-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1GHZ, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-ATSAMR21G17A-MU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 879-ATSAMR21G17A-MU |
| Product Name | 1GHZ Embedded Microcontroller MCU |
| Clock Speed | 48 MHz |
| RAM | 16 KB |
| Supply Voltage | 3.3 volts |
| Serial Interface | SPI, UART, USB |