ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 64KB FLASH 64QFN
ARM® Cortex®-M0+ SAM L22J Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 64KB FLASH 64QFN
ARM Microcontrollers - MCU 64QFN 85C, GREEN,1.6-3.6V,32MHz
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | ATSAML22J16A-MUTTR-ND | ATSAML22J16A-MUT | ATSAML22J16A-MUT | ATSAML22J16A-MUT | ATSAML22J16A-MUT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB |